Diode Schottky 120V 3.9A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 120V 3.9A TO277A
Schottky Diodes & Rectifiers 10A, 120V, SMPC, TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | V10PM12HM3_A/I-ND | V10PM12HM3_A/I | V10PM12HM3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |