DIODE SCHOTTKY 45V 6A TO277A
DIODE SCHOTTKY 45V 6A TO277A
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 45V 6A TO277A
Schottky Diodes & Rectifiers 10A,45V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 112-V10PL45-M3/87ACT-ND | V10PL45-M3/87A | V10PL45-M3/87A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |