Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - V10P45HM3/86A V10P45HM3/86A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103578-V10P45HM3/86 A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103578-V10P45HM3/86 A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - V10P45HM3/86A - 1103578-V10P45HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - V10P45HM3/86A
1103578-V10P45HM3/86A
OEM Parts - OEM Parts (T - Z) - V10P45HM3/86A 1103578-V10P45HM3/86A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103578-V10P45HM3/86 A Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103578-V10P45HM3/86A
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1103578-V10P45HM3/86A
Product Name OEM Parts - OEM Parts (T - Z) - V10P45HM3/86A
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30YL - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 2548754 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMC (Type C)
RoHS Compliant RoHS
View Details
RF Mixer and Detector Schottky Diode - BAT15-04R - Infineon Technologies AG
Specs
Applications Detector; Mixer
Life Cycle Stage active
Package SOT23; SOT23
View Details