10A, 200V, SMPC TRENCH SKY RECT.
10A, 200V, SMPC TRENCH SKY RECT.
10A, 200V, SMPC TRENCH SKY RECT.
DIODE ARR SCHOT 200V 3.2A TO277A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 2448973 | 112-V10P22CHM3/HTR-ND |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode |
| Diode Type | Schottky | |
| Diode Applications | Rectifier |