Vishay Intertechnology, Inc. OEM Parts - OEM Parts (T - Z) - V10P12HM3/86A V10P12HM3/86A

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103577-V10P12HM3/86 A Peak Non-Repetitive Surge Current: 160 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Max Repetitive Reverse Voltage (Vrrm): 120 V Peak Reverse Current: 400 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103577-V10P12HM3/86 A Peak Non-Repetitive Surge Current: 160 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Max Repetitive Reverse Voltage (Vrrm): 120 V Peak Reverse Current: 400 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - V10P12HM3/86A - 1103577-V10P12HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - V10P12HM3/86A
1103577-V10P12HM3/86A
OEM Parts - OEM Parts (T - Z) - V10P12HM3/86A 1103577-V10P12HM3/86A
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103577-V10P12HM3/86 A Peak Non-Repetitive Surge Current: 160 A Forward Current: 10 A Number of Pins: 3 Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Anode Max Repetitive Reverse Voltage (Vrrm): 120 V Peak Reverse Current: 400 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103577-V10P12HM3/86A
Peak Non-Repetitive Surge Current: 160 A
Forward Current: 10 A
Number of Pins: 3
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Anode
Max Repetitive Reverse Voltage (Vrrm): 120 V
Peak Reverse Current: 400 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1103577-V10P12HM3/86A
Product Name OEM Parts - OEM Parts (T - Z) - V10P12HM3/86A
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8600 volts
View Details
20 V, 1 A low VF Schottky barrier rectifier - MBR120VLSFX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
3 suppliers