Vishay Precision Group Diode Arrays V10KM45DU-M3/H

Description
Diode Array 2 Independent Schottky 45V 5A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 45V 5A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V10KM45DU-M3/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
V10KM45DU-M3/H-ND
Diode Arrays V10KM45DU-M3/H-ND
Diode Array 2 Independent Schottky 45V 5A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 5A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10KM45DU-M3/H
Schottky Diodes & Rectifiers V10KM45DU-M3/H
Schottky Diodes & Rectifiers 10A 45V TMBS FlatPAK 5x6

Schottky Diodes & Rectifiers 10A 45V TMBS FlatPAK 5x6

Buy Now Datasheet
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2543
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2543
SCHOTTKY RECTIFIER, DUAL, 45V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 45V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10KM45DU-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10KM45DU-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10KM45DU-M3/H
DIODE ARR SCHOTT 45V 5A FLATPAK

DIODE ARR SCHOTT 45V 5A FLATPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number V10KM45DU-M3/H-ND V10KM45DU-M3/H 95AC2543 V10KM45DU-M3/H
Product Name Diode Arrays Schottky Diodes & Rectifiers Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F)
Package 8-PowerTDFN FlatPAK-5x6-8 FlatPAK
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
60 V, 2 x 5 A dual common cathode low leakage current Trench Schottky barrier rectifier - PMEG060T100CLPEZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
4 suppliers