Vishay Precision Group Diode Arrays V10K60DUHM3/H

Description
Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V10K60DUHM3/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
V10K60DUHM3/H-ND
Diode Arrays V10K60DUHM3/H-ND
Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10K60DUHM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10K60DUHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10K60DUHM3/H
DIODE ARR SCHOTT 60V 5A FLATPAK

DIODE ARR SCHOTT 60V 5A FLATPAK

Supplier's Site
Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2548 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2548
Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2548
SCHOTTKY RECTIFIER, DUAL, 60V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 60V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10K60DUHM3/H
Schottky Diodes & Rectifiers V10K60DUHM3/H
Schottky Diodes & Rectifiers 10A 60V TMBS FlatPAK 5x6

Schottky Diodes & Rectifiers 10A 60V TMBS FlatPAK 5x6

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number V10K60DUHM3/H-ND V10K60DUHM3/H 95AC2548 V10K60DUHM3/H
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package 8-PowerTDFN FlatPAK FlatPAK-5x6-8
Life Cycle Stage Active
VF 0.6200 volts 0.6200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Switching Diodes - 1219462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details