Diode Array 2 Independent Schottky 60V 5A Surface Mount 8-PowerTDFN
SCHOTTKY RECTIFIER, DUAL, 60V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes
Schottky Diodes & Rectifiers 10A 60V TMBS FlatPAK 5x6
DIODE ARR SCHOTT 60V 5A FLATPAK
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | V10K60DU-M3/H-ND | 95AC2547 | V10K60DU-M3/H | V10K60DU-M3/H |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 60V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | 8-PowerTDFN | FlatPAK | FlatPAK-5x6-8 | |
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |