Vishay Precision Group Diode Arrays V10K100DUHM3/H

Description
DIODE ARR SCHOTT 100V 5A FLATPAK
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 5A FLATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-V10K100DUHM3/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 100V 5A FLATPAK

DIODE ARR SCHOTT 100V 5A FLATPAK

Buy Now Datasheet
Diode Arrays - 112-V10K100DUHM3/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 100V 5A FLATPAK

DIODE ARR SCHOTT 100V 5A FLATPAK

Buy Now Datasheet
Diode Arrays - 112-V10K100DUHM3/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 100V 5A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 100V 5A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Automotive Schottky 100V 5A Diode and Rectifier - 280-V10K100DUHM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 100V 5A Diode and Rectifier
280-V10K100DUHM3/H
Automotive Schottky 100V 5A Diode and Rectifier 280-V10K100DUHM3/H
Diode Schottky 100V 5A 8-Pin FlatPAK EP T/R Automotive AEC-Q101 Product overview: V10K100DUHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10K100DUHM3/H can be used for catalog matching and distributor lookup.

Diode Schottky 100V 5A 8-Pin FlatPAK EP T/R Automotive AEC-Q101 Product overview: V10K100DUHM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10K100DUHM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10K100DUHM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10K100DUHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V10K100DUHM3/H
DIODE ARR SCHOTT 100V 5A FLATPAK

DIODE ARR SCHOTT 100V 5A FLATPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10K100DUHM3/H
Schottky Diodes & Rectifiers V10K100DUHM3/H
Schottky Diodes & Rectifiers 10A 100V TMBS FlatPAK 5x6

Schottky Diodes & Rectifiers 10A 100V TMBS FlatPAK 5x6

Buy Now Datasheet
Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2546 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2546
Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2546
SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 112-V10K100DUHM3/HCT-ND 280-V10K100DUHM3/H V10K100DUHM3/H V10K100DUHM3/H 95AC2546
Product Name Diode Arrays Automotive Schottky 100V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Package 8-PowerTDFN Tape and Reel FlatPAK-5x6-8 FlatPAK
Life Cycle Stage Active
VF 0.7500 volts 0.7500 volts
Unlock Full Specs
to access all available technical data