Diode Array 2 Independent Schottky 100V 5A Surface Mount 8-PowerTDFN
DIODE ARR SCHOTT 100V 5A FLATPAK
DIODE ARR SCHOTT 100V 5A FLATPAK
DIODE ARR SCHOTT 100V 5A FLATPAK Product overview: V10K100DU-M3/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-V10K100DU-M3/H can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 5A FLATPAK
Schottky Diodes & Rectifiers 10A 100V TMBS FlatPAK 5x6
SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:750mV; Forward RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-V10K100DU-M3/HTR-ND | 286-V10K100DU-M3/H | V10K100DU-M3/H | V10K100DU-M3/H | 95AC2545 |
| Product Name | Diode Arrays | 100V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | 8-PowerTDFN | Tape & Reel (TR) | FlatPAK-5x6-8 | FlatPAK | |
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Active |