DIODE ARRAY SCHOT 60V 5A TO263AC
DIODE ARRAY SCHOT 60V 5A TO263AC
DIODE ARRAY SCHOT 60V 5A TO263AC
10A, 60V, SMPD TRENCH SKY RECT.
10A, 60V, SMPD TRENCH SKY RECT.
10A, 60V, SMPD TRENCH SKY RECT.
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 112-V10DL63CHM3/IDKR-ND | 2448962 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode |
| Tj | -40 to 150 C (-40 to 302 F) | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD (TO-263AC) |