Vishay Diode V10D170C-M3/I
Vishay Diode V10D170C-M3/I
Vishay Diode V10D170C-M3/I
DIODE ARR SCHOTT 170V 5A TO263AC
DIODE ARR SCHOTT 170V 5A TO263AC
DIODE ARR SCHOTT 170V 5A TO263AC
Schottky Diodes & Rectifiers
DIODE ARR SCHOTT 170V 5A TO263AC
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 2190230 | 112-V10D170C-M3/ICT-ND | V10D170C-M3/I | V10D170C-M3/I |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Diode Type | Schottky | |||
| Diode Applications | Rectifier | |||
| RoHS Compliant | RoHS | |||
| Package | TO-263 | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-2 |