Vishay Precision Group Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Vishay V-430P205X9200

Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Vishay - 37M0558 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Vishay
37M0558
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Vishay 37M0558
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Metallized PET; Capacitor Case Style:Axial; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):200V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC
70079710
CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC 70079710
CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC

CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 37M0558 70079710
Product Name Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Vishay CAPACITOR; 2 MUF; 200 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DEGC
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details