DIODE RECTIFIER DIODE, Rectifier Diode Product overview: USB260-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-USB260-M3/5BT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798926-USB260-M3/5BT
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: USB260
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 1.6V @ 2A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): USB260HE3/52T; USB260HE3/5BT; USB260HE3/55T; USB260HE3/2CT ;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Diode Standard 600V 2A Surface Mount DO-214AA (SMB)
Rectifiers 2A,600V,30NS UF Rectifier SMB
DIODE GEN PURP 600V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-USB260-M3/5BT | 798926-USB260-M3/5BT | USB260-M3/5BT-ND | USB260-M3/5BT | USB260-M3/5BT |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Single - USB260-M3/5BT | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMB | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps | ||||
| Diode Type | Standard | ||||
| VF | 1.6 volts | 1.6 volts |