Vishay Precision Group Repetitive Peak Reverse Voltage Vishay USB260-M3/52T.

Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; Operating Temperature Max:150°C; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; Operating Temperature Max:150°C; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 24AC0827 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
24AC0827
Repetitive Peak Reverse Voltage Vishay 24AC0827
Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; Operating Temperature Max:150°C; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Forward Voltage Max:1V; Reverse Recovery Time:30ns; Forward Surge Current:90A; Operating Temperature Max:150°C; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24AC0827
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333366P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details