Vishay Intertechnology, Inc. 1KV 1A Diode and Rectifier US1MG

Description
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MG from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MG from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-US1MG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-US1MG
1KV 1A Diode and Rectifier 280-US1MG
DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MG from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MG can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A DO214AC Product overview: US1MG from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-US1MG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - US1MG - 213783-US1MG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1MG
213783-US1MG
Diodes, Rectifiers - Single - US1MG 213783-US1MG
Manufacturer: Vishay Win Source Part Number: 213783-US1MG Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213783-US1MG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-US1MG 213783-US1MG
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - US1MG
Package Reel - TR
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.7 volts
Unlock Full Specs
to access all available technical data