Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - US1D US1D

Description
Manufacturer: Vishay Win Source Part Number: 095388-US1D Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 2(V) Rev Curr: 5(uA) Forward Voltage: 1(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 5(ns) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 095388-US1D Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 2(V) Rev Curr: 5(uA) Forward Voltage: 1(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 5(ns) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - US1D - 095388-US1D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - US1D
095388-US1D
Diodes, Rectifiers - Single - US1D 095388-US1D
Manufacturer: Vishay Win Source Part Number: 095388-US1D Operating Temp Range: -5C to 15C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Configuration: Single Rectifier Type: Switching Diode Peak Rep Rev Volt: 2(V) Rev Curr: 5(uA) Forward Voltage: 1(V) Peak Non-Repetitive Surge Current: 3(A) Rev Recov Time: 5(ns) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095388-US1D
Operating Temp Range: -5C to 15C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Configuration: Single
Rectifier Type: Switching Diode
Peak Rep Rev Volt: 2(V)
Rev Curr: 5(uA)
Forward Voltage: 1(V)
Peak Non-Repetitive Surge Current: 3(A)
Rev Recov Time: 5(ns)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 095388-US1D
Product Name Diodes, Rectifiers - Single - US1D
Diode Type Single
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details