Vishay Precision Group Surface Mount Melf Resistor, Uma 0204 Series, 7.5 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant Vishay UMA02040G7501CAU00

Description
Surface Mount MELF Resistor, UMA 0204 Series, 7.5 kohm, 250 mW, 0.25%, Thin Film RoHS Compliant: Yes
Datasheet
Description
Surface Mount MELF Resistor, UMA 0204 Series, 7.5 kohm, 250 mW, 0.25%, Thin Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Melf Resistor, Uma 0204 Series, 7.5 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant Vishay - 68X3360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Uma 0204 Series, 7.5 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant Vishay
68X3360
Surface Mount Melf Resistor, Uma 0204 Series, 7.5 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant Vishay 68X3360
Surface Mount MELF Resistor, UMA 0204 Series, 7.5 kohm, 250 mW, 0.25%, Thin Film RoHS Compliant: Yes

Surface Mount MELF Resistor, UMA 0204 Series, 7.5 kohm, 250 mW, 0.25%, Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3360
Product Name Surface Mount Melf Resistor, Uma 0204 Series, 7.5 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details