Vishay Intertechnology, Inc. Chip Resistor - Surface Mount UMA02040G2152HAU00

Description
UMA 0204-05 0.02% AU 21K5
Request a Quote Datasheet
Description
UMA 0204-05 0.02% AU 21K5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-UMA02040G2152HAU00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-UMA02040G2152HAU00-ND
Chip Resistor - Surface Mount 749-UMA02040G2152HAU00-ND
UMA 0204-05 0.02% AU 21K5

UMA 0204-05 0.02% AU 21K5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 749-UMA02040G2152HAU00-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details