Manufacturer: Vishay
Win Source Part Number: 901879-UGF8HCT-E3/45
Features: Diode Array 1 Pair Common Cathode Standard 500 V 4A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: UGF8
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 901879-UGF8HCT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - UGF8HCT-E3/45 |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 500 V 4A Through Hole TO-220-3 Full Pack, Isolated Tab |