Vishay Intertechnology, Inc. 200V 18A Diode and Rectifier UGF18DCT-E3/45

Description
DIODE ARRAY GP 200V 18A ITO220AB Product overview: UGF18DCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF18DCT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 18A ITO220AB Product overview: UGF18DCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF18DCT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 18A Diode and Rectifier - 286-UGF18DCT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 18A Diode and Rectifier
286-UGF18DCT-E3/45
200V 18A Diode and Rectifier 286-UGF18DCT-E3/45
DIODE ARRAY GP 200V 18A ITO220AB Product overview: UGF18DCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF18DCT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 18A ITO220AB Product overview: UGF18DCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 18A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF18DCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - UGF18DCT-E3/45 - 134105-UGF18DCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UGF18DCT-E3/45
134105-UGF18DCT-E3/45
Diodes, Rectifiers - Arrays - UGF18DCT-E3/45 134105-UGF18DCT-E3/45
Manufacturer: Vishay Win Source Part Number: 134105-UGF18DCT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 134105-UGF18DCT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UGF18DCT-E3/45
Rectifiers UGF18DCT-E3/45
Rectifiers 200 Volt 18 Amp 20ns Dual 175 Amp IFSM

Rectifiers 200 Volt 18 Amp 20ns Dual 175 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-UGF18DCT-E3/45 134105-UGF18DCT-E3/45 UGF18DCT-E3/45
Product Name 200V 18A Diode and Rectifier Diodes, Rectifiers - Arrays - UGF18DCT-E3/45 Rectifiers
Package Rail/Tube TO-220; ITO-220AB TO-220FP-3
RoHS Compliant RoHS
IO 18 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data