Win Source Part Number: 1383789-UGF10CCT-E3/
Category: Discrete Semiconductor Products>Diodes>Rect
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Product Status: Obsolete
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1383789-UGF10CCT-E3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| VF | 1.25 volts |