Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - UGF10BCT-E3/45 UGF10BCT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 901878-UGF10BCT-E3/4 5 Features: Diode Array 1 Pair Common Cathode Standard 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: UGF10 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901878-UGF10BCT-E3/4 5 Features: Diode Array 1 Pair Common Cathode Standard 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: UGF10 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UGF10BCT-E3/45 - 901878-UGF10BCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UGF10BCT-E3/45
901878-UGF10BCT-E3/45
Diodes, Rectifiers - Arrays - UGF10BCT-E3/45 901878-UGF10BCT-E3/45
Manufacturer: Vishay Win Source Part Number: 901878-UGF10BCT-E3/4 5 Features: Diode Array 1 Pair Common Cathode Standard 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: UGF10 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 901878-UGF10BCT-E3/45
Features: Diode Array 1 Pair Common Cathode Standard 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: UGF10
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
100V 5A Diode and Rectifier - 286-UGF10BCT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 5A Diode and Rectifier
286-UGF10BCT-E3/45
100V 5A Diode and Rectifier 286-UGF10BCT-E3/45
DIODE ARRAY GP 100V 5A ITO220AB Product overview: UGF10BCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF10BCT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 5A ITO220AB Product overview: UGF10BCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UGF10BCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UGF10BCT-E3/45
Rectifiers UGF10BCT-E3/45
Rectifiers 100 Volt 10 Amp 25ns Dual 55 Amp IFSM

Rectifiers 100 Volt 10 Amp 25ns Dual 55 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 901878-UGF10BCT-E3/45 286-UGF10BCT-E3/45 UGF10BCT-E3/45
Product Name Diodes, Rectifiers - Arrays - UGF10BCT-E3/45 100V 5A Diode and Rectifier Rectifiers
Diode Type Diode Array 1 Pair Common Cathode Standard 100 V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data