Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102173-UGB8JCT-E3/3
Reverse Voltage: 600 V
Number of Pins: 3
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Surge Current: 65 A
Peak Reverse Current: 30 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102173-UGB8JCT-E3/31 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UGB8JCT-E3/31 |