Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995919-UGB8GT-E3/31
Reverse Voltage: 400 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Cathode
Max Surge Current: 110 A
Peak Reverse Current: 10 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995919-UGB8GT-E3/31 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UGB8GT-E3/31 |