Vishay Precision Group 100V 8A Diode and Rectifier UGB8BT-E3/45

Description
DIODE GEN PURP 100V 8A TO263AB Product overview: UGB8BT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8BT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 8A TO263AB Product overview: UGB8BT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8BT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 8A Diode and Rectifier - 280-UGB8BT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
280-UGB8BT-E3/45
100V 8A Diode and Rectifier 280-UGB8BT-E3/45
DIODE GEN PURP 100V 8A TO263AB Product overview: UGB8BT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8BT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 8A TO263AB Product overview: UGB8BT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UGB8BT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - UGB8BT-E3/45 - 1116325-UGB8BT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UGB8BT-E3/45
1116325-UGB8BT-E3/45
Diodes, Rectifiers - Single - UGB8BT-E3/45 1116325-UGB8BT-E3/45
Manufacturer: Vishay Win Source Part Number: 1116325-UGB8BT-E3/45 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1116325-UGB8BT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UGB8BT-E3/45
Rectifiers UGB8BT-E3/45
Rectifiers 100 Volt 8.0A 20ns 150 Amp IFSM

Rectifiers 100 Volt 8.0A 20ns 150 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 280-UGB8BT-E3/45 1116325-UGB8BT-E3/45 UGB8BT-E3/45
Product Name 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - UGB8BT-E3/45 Rectifiers
Package Rail/Tube TO-263AB
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data