Manufacturer: Vishay
Win Source Part Number: 056965-UG30DPT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 200V 30A TO247AD Product overview: UG30DPT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG30DPT-E3/45 can be used for catalog matching and distributor lookup.
Rectifiers 200 Volt 30 Amp 20ns Dual Common Cathode
ULTRAFAST RECTIFIER, 30A, 200V, TO-247AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.15V; Reverse Recovery Time:25ns; Forward Surge Current:300A RoHS Compliant: Yes
DIODE ARRAY GP 200V 30A TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 056965-UG30DPT-E3/45 | 286-UG30DPT-E3/45 | UG30DPT-E3/45 | 78K0150 | UG30DPT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - UG30DPT-E3/45 | 200V 30A Diode and Rectifier | Rectifiers | Ultrafast Rectifier, 30A, 200V, To-247Ad; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Removed | |||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | ||||
| IR | 0.0150 mA |