Vishay Intertechnology, Inc. 30A 150V Diode and Rectifier UG30CPT

Description
Rectifier Diode, 30A, 150V V(RRM) Product overview: UG30CPT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG30CPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 30A, 150V V(RRM) Product overview: UG30CPT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG30CPT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 150V Diode and Rectifier - 286-UG30CPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 150V Diode and Rectifier
286-UG30CPT
30A 150V Diode and Rectifier 286-UG30CPT
Rectifier Diode, 30A, 150V V(RRM) Product overview: UG30CPT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG30CPT can be used for catalog matching and distributor lookup.

Rectifier Diode, 30A, 150V V(RRM) Product overview: UG30CPT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG30CPT can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - UG30CPT - 057250-UG30CPT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UG30CPT
057250-UG30CPT
Diodes, Rectifiers - Arrays - UG30CPT 057250-UG30CPT
Manufacturer: Vishay Win Source Part Number: 057250-UG30CPT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 15μA @ 150V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057250-UG30CPT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 30A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 15μA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-UG30CPT 057250-UG30CPT
Product Name 30A 150V Diode and Rectifier Diodes, Rectifiers - Arrays - UG30CPT
Diode Type Standard
Life Cycle Stage Active
VF 1.15 volts
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
TVS Diodes - 9211195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details
Dual Schottky barrier diode - 1PS70SB16-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers