DIODE GEN PURP 50V 2A DO204AC
Rectifiers 50 Volt 2.0A 15ns 80 Amp IFSM
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | UG2A-E3/73 | UG2A-E3/73 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Active |