Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - UG18BCT-E3/45 UG18BCT-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 056964-UG18BCT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 056964-UG18BCT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - UG18BCT-E3/45 - 056964-UG18BCT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UG18BCT-E3/45
056964-UG18BCT-E3/45
Diodes, Rectifiers - Arrays - UG18BCT-E3/45 056964-UG18BCT-E3/45
Manufacturer: Vishay Win Source Part Number: 056964-UG18BCT-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 18A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 056964-UG18BCT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 9A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Diode and Rectifier - 286-UG18BCT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Diode and Rectifier
286-UG18BCT-E3/45
Dual Diode and Rectifier 286-UG18BCT-E3/45
Rectifiers 100 Volt 18 Amp 20ns Dual 175 Amp IFSM Product overview: UG18BCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG18BCT-E3/45 can be used for catalog matching and distributor lookup.

Rectifiers 100 Volt 18 Amp 20ns Dual 175 Amp IFSM Product overview: UG18BCT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UG18BCT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UG18BCT-E3/45
Rectifiers UG18BCT-E3/45
Rectifiers 100 Volt 18 Amp 20ns Dual 175 Amp IFSM

Rectifiers 100 Volt 18 Amp 20ns Dual 175 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 056964-UG18BCT-E3/45 286-UG18BCT-E3/45 UG18BCT-E3/45
Product Name Diodes, Rectifiers - Arrays - UG18BCT-E3/45 Dual Diode and Rectifier Rectifiers
Diode Type Standard
Life Cycle Stage Active
VF 1.1 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data