Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102168-UG10DCT/45
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Categories: OEM Parts(T-Z)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): UG10DCT/45UG10DCT45;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Cathode
Max Surge Current: 55 A
Peak Reverse Current: 10 µA
Recovery Time: 25 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102168-UG10DCT/45 |
| Product Name | OEM Parts - OEM Parts (T - Z) - UG10DCT/45 |