FILTER UNIT, 80MM - More Details Product overview: UFB60FA60P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UFB60FA60P can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 728115-UFB60FA60P
Manufacturer Homepage: www.vishay.com
Reference case: SOT-227
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Rectifiers 600 Volt 60 Amp Dual 280A IFSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 2085-UFB60FA60P | 728115-UFB60FA60P | UFB60FA60P |
| Product Name | Diode and Rectifier | Diodes, Rectifiers - Arrays - UFB60FA60P | Rectifiers |
| Package | Bulk | SOT-227 |