Vishay Intertechnology, Inc. 30A Diode and Rectifier UFB60FA40P

Description
Rectifier Diode, 1 Phase, 2 Element, 30A, Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB60FA40P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UFB60FA40P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 30A, Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB60FA40P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UFB60FA40P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A Diode and Rectifier - 2085-UFB60FA40P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A Diode and Rectifier
2085-UFB60FA40P
30A Diode and Rectifier 2085-UFB60FA40P
Rectifier Diode, 1 Phase, 2 Element, 30A, Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB60FA40P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UFB60FA40P can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 30A, Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB60FA40P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UFB60FA40P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - UFB60FA40P - 213712-UFB60FA40P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UFB60FA40P
213712-UFB60FA40P
Diodes, Rectifiers - Arrays - UFB60FA40P 213712-UFB60FA40P
Manufacturer: Vishay Win Source Part Number: 213712-UFB60FA40P Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.39V @ 30A Reverse Recovery Time (trr): 67ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-227 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 213712-UFB60FA40P
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.39V @ 30A
Reverse Recovery Time (trr): 67ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-227
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
UFB60FA40P
Rectifiers UFB60FA40P
Rectifiers 400 Volt 60 Amp

Rectifiers 400 Volt 60 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 2085-UFB60FA40P 213712-UFB60FA40P UFB60FA40P
Product Name 30A Diode and Rectifier Diodes, Rectifiers - Arrays - UFB60FA40P Rectifiers
Package Rail/Tube SOT-227 SOT-227
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data