Rectifier Diode, 1 Phase, 2 Element, 202A, 400V V(RRM), Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB200FA40P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 202A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 202A, 400V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA40P can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 057249-UFB200FA40P
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.24V @ 100A
Reverse Recovery Time (trr): 93ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 202A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-227
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-UFB200FA40P | 057249-UFB200FA40P |
| Product Name | 202A 400V Diode and Rectifier | Diodes, Rectifiers - Arrays - UFB200FA40P |
| Package | Rail/Tube | SOT-227 |
| RoHS Compliant | RoHS | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |
| Diode Type | Standard |