Vishay Intertechnology, Inc. 120A 200V Diode and Rectifier UFB200FA20P

Description
Rectifier Diode, 1 Phase, 2 Element, 120A, 200V V(RRM), Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB200FA20P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA20P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 120A, 200V V(RRM), Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB200FA20P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA20P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120A 200V Diode and Rectifier - 286-UFB200FA20P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120A 200V Diode and Rectifier
286-UFB200FA20P
120A 200V Diode and Rectifier 286-UFB200FA20P
Rectifier Diode, 1 Phase, 2 Element, 120A, 200V V(RRM), Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB200FA20P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA20P can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 2 Element, 120A, 200V V(RRM), Silicon, ROHS COMPLIANT, CERAMIC PACKAGE-4 Product overview: UFB200FA20P from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-UFB200FA20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - UFB200FA20P - 084699-UFB200FA20P - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - UFB200FA20P
084699-UFB200FA20P
Diodes, Rectifiers - Arrays - UFB200FA20P 084699-UFB200FA20P
Manufacturer: Vishay Win Source Part Number: 084699-UFB200FA20P Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 120A Reverse Recovery Time (trr): 34ns Current - Reverse Leakage @ Vr: 50μA @ 200V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 120A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-227 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH20002TV1; UFB200FA20PBFUFB120F A20; ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 084699-UFB200FA20P
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 120A
Reverse Recovery Time (trr): 34ns
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 120A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-227
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH20002TV1; UFB200FA20PBFUFB120FA20; ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-UFB200FA20P 084699-UFB200FA20P
Product Name 120A 200V Diode and Rectifier Diodes, Rectifiers - Arrays - UFB200FA20P
Package Rail/Tube SOT-227
RoHS Compliant RoHS
IO 240 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data