Vishay Precision Group 25V Bipolar Transistor U310-E3

Description
JFET N-CH 25V TO206AC Product overview: U310-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U310-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 25V TO206AC Product overview: U310-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U310-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Bipolar Transistor - 288-U310-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Bipolar Transistor
288-U310-E3
25V Bipolar Transistor 288-U310-E3
JFET N-CH 25V TO206AC Product overview: U310-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U310-E3 can be used for catalog matching and distributor lookup.

JFET N-CH 25V TO206AC Product overview: U310-E3 from Vishay / Siliconix is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-U310-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - U310-E3 - 847158-U310-E3 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - U310-E3
847158-U310-E3
JFETs (Junction Field Effect) - U310-E3 847158-U310-E3
Manufacturer: Vishay Win Source Part Number: 847158-U310-E3 Features: JFET 25 V 500 mW Package: Tube Part Status: Obsolete Family Name: U310 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Vishay
Win Source Part Number: 847158-U310-E3
Features: JFET 25 V 500 mW
Package: Tube
Part Status: Obsolete
Family Name: U310
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
U310-E3
Discrete Semiconductor Products - Transistors - JFETs U310-E3
JFET N-CH 25V TO206AC

JFET N-CH 25V TO206AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 288-U310-E3 847158-U310-E3 U310-E3
Product Name 25V Bipolar Transistor JFETs (Junction Field Effect) - U310-E3 Discrete Semiconductor Products - Transistors - JFETs
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data