Vishay Intertechnology, Inc. 200V 10A TO220 Diode and Rectifier U20DCT-E3/4W

Description
DIODE ARRAY GP 200V 10A TO220-3 Product overview: U20DCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-U20DCT-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 10A TO220-3 Product overview: U20DCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-U20DCT-E3/4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 10A TO220 Diode and Rectifier
286-U20DCT-E3/4W
200V 10A TO220 Diode and Rectifier 286-U20DCT-E3/4W
DIODE ARRAY GP 200V 10A TO220-3 Product overview: U20DCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-U20DCT-E3/4W can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 10A TO220-3 Product overview: U20DCT-E3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-U20DCT-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - U20DCT-E3/4W - 056963-U20DCT-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - U20DCT-E3/4W
056963-U20DCT-E3/4W
Diodes, Rectifiers - Arrays - U20DCT-E3/4W 056963-U20DCT-E3/4W
Manufacturer: Vishay Win Source Part Number: 056963-U20DCT-E3/4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1V @ 10A Reverse Recovery Time (trr): 80ns Current - Reverse Leakage @ Vr: 15μA @ 200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 056963-U20DCT-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 15μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - U20DCT-E3/4W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
U20DCT-E3/4W
Discrete Semiconductor Products - Diodes - Rectifiers U20DCT-E3/4W
DIODE ARRAY GP 200V 10A TO220-3

DIODE ARRAY GP 200V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-U20DCT-E3/4W 056963-U20DCT-E3/4W U20DCT-E3/4W
Product Name 200V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - U20DCT-E3/4W Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data