Zener Diode 22V 500mW Through Hole DO-35 (DO-204AH)
Win Source Part Number: 957942-TZX22B-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Tape & Box (TB)
Standard Package: 30,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 17 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 65 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX22C-TR; TZX22A-TR; TZX22B-TR; 1N6008B; 1N5251BTR; 1N5251BTZX22BTAP;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TZX22
Zener Diodes 22 Volt 0.5W 5% Product overview: TZX22B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX22B-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 500MW DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX22B-TAP-ND | 957942-TZX22B-TAP | 287-TZX22B-TAP | TZX22B-TAP | TZX22B-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| VZ | 22 volts | 22 volts | 22 volts | ||
| ZZT | 65 ohms | 65 ohms | 65 ohms |