Vishay Intertechnology, Inc. 0.5W Zener Diode TZX20B-TAP

Description
Zener Diodes 20 Volt 0.5W 5% Product overview: TZX20B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX20B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 20 Volt 0.5W 5% Product overview: TZX20B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX20B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX20B-TAP
0.5W Zener Diode 287-TZX20B-TAP
Zener Diodes 20 Volt 0.5W 5% Product overview: TZX20B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX20B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 20 Volt 0.5W 5% Product overview: TZX20B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX20B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZX20B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX20B-TAPGITB-ND
Single Zener Diodes TZX20B-TAPGITB-ND
Zener Diode 20V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX20B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX20B-TAPGICT-ND
Single Zener Diodes TZX20B-TAPGICT-ND
Zener Diode 20V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 20V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - TZX20B-TAP - 057243-TZX20B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX20B-TAP
057243-TZX20B-TAP
Diodes - Zener - Single - TZX20B-TAP 057243-TZX20B-TAP
Manufacturer: Vishay Win Source Part Number: 057243-TZX20B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 15V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057243-TZX20B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX20B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX20B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX20B-TAP
DIODE ZENER 20V 500MW DO35

DIODE ZENER 20V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX20B-TAP
Zener Diodes TZX20B-TAP
Zener Diodes 20 Volt 0.5W 5%

Zener Diodes 20 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZX20B-TAP TZX20B-TAPGITB-ND 057243-TZX20B-TAP TZX20B-TAP TZX20B-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - TZX20B-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1690770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details