Vishay Intertechnology, Inc. Single Zener Diodes TZX18A-TAP

Description
Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX18A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX18A-TAPGICT-ND
Single Zener Diodes TZX18A-TAPGICT-ND
Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX18A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX18A-TAPGITB-ND
Single Zener Diodes TZX18A-TAPGITB-ND
Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 18V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-TZX18A-TAP
0.5W Zener Diode 287-TZX18A-TAP
Zener Diodes 18 Volt 0.5W 10% Product overview: TZX18A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX18A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 18 Volt 0.5W 10% Product overview: TZX18A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX18A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX18A-TAP - 937963-TZX18A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX18A-TAP
937963-TZX18A-TAP
Diodes - Zener - Single - TZX18A-TAP 937963-TZX18A-TAP
Manufacturer: Vishay Win Source Part Number: 937963-TZX18A-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 18 V 500 mW - Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: TZX18 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZX18A-TAPGICT, TZX18A-TAPGITB, TZX18A-TAP-ND

Manufacturer: Vishay
Win Source Part Number: 937963-TZX18A-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 18 V 500 mW - Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: TZX18
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZX18A-TAPGICT, TZX18A-TAPGITB, TZX18A-TAP-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX18A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX18A-TAP
Discrete Semiconductor Products - Diodes - Zener TZX18A-TAP
DIODE ZENER 18V 500MW DO35

DIODE ZENER 18V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX18A-TAP
Zener Diodes TZX18A-TAP
Zener Diodes 18 Volt 0.5W 10%

Zener Diodes 18 Volt 0.5W 10%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX18A-TAPGICT-ND 287-TZX18A-TAP 937963-TZX18A-TAP TZX18A-TAP TZX18A-TAP
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - TZX18A-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-35 (DO-204AH) DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data