Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 16.1V 2% 500mW
Diode Zener Single 16.1V 2% 500mW
Diode Zener Single 16.1V 2% 500mW
DIODE ZENER 16V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX16B-TRGITR-ND | 8184954 | 8184954P | TZX16B-TR | TZX16B-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Do-35 | SOD-27 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS |