Vishay Intertechnology, Inc. Single Zener Diodes TZX16B-TAP

Description
Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX16B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX16B-TAPGITB-ND
Single Zener Diodes TZX16B-TAPGITB-ND
Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX16B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX16B-TAPGICT-ND
Single Zener Diodes TZX16B-TAPGICT-ND
Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 16V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - TZX16B-TAP - 712751-TZX16B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX16B-TAP
712751-TZX16B-TAP
Diodes - Zener - Single - TZX16B-TAP 712751-TZX16B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 712751-TZX16B-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 45 Ohms Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 16V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 712751-TZX16B-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 16V

Buy Now
Singapore, Singapore
0.5W Zener Diode
287-TZX16B-TAP
0.5W Zener Diode 287-TZX16B-TAP
Zener Diodes 16 Volt 0.5W 5% Product overview: TZX16B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX16B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 16 Volt 0.5W 5% Product overview: TZX16B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX16B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX16B-TAP
Zener Diodes TZX16B-TAP
Zener Diodes 16 Volt 0.5W 5%

Zener Diodes 16 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX16B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX16B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX16B-TAP
DIODE ZENER 16V 500MW DO35

DIODE ZENER 16V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX16B-TAPGITB-ND 712751-TZX16B-TAP 287-TZX16B-TAP TZX16B-TAP TZX16B-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - TZX16B-TAP 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
VZ 16 volts 16 volts 16 volts
ZZT 45 ohms 45 ohms 45 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B30X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers