Diode Zener Single 14.8V 2% 500mW
Diode Zener Single 14.8V 2% 500mW
Diode Zener Single 14.8V 2% 500mW
Zener Diode 15V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 15V 500MW DO204AH
DIODE ZENER 15V 500MW DO35
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 8184948P | 8184948 | 112-TZX15B-TR-ND | TZX15B-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | ||
| Pin Count | 2 | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |