Diode Zener Single 14.05V 2% 500mW
Diode Zener Single 14.05V 2% 500mW
Diode Zener Single 14.05V 2% 500mW
Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 14V 500MW DO35
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8184935P | 8184935 | TZX14C-TRGITR-ND | TZX14C-TR | TZX14C-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-35; DO-35 | Do-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |