Vishay Intertechnology, Inc. 0.5W Zener Diode TZX14B-TAP

Description
Zener Diodes 14 Volt 0.5W 5% Product overview: TZX14B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX14B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 14 Volt 0.5W 5% Product overview: TZX14B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX14B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX14B-TAP
0.5W Zener Diode 287-TZX14B-TAP
Zener Diodes 14 Volt 0.5W 5% Product overview: TZX14B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX14B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 14 Volt 0.5W 5% Product overview: TZX14B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX14B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX14B-TAP - 801874-TZX14B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX14B-TAP
801874-TZX14B-TAP
Diodes - Zener - Single - TZX14B-TAP 801874-TZX14B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801874-TZX14B-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 500mW Voltage - Zener (Nom) (Vz): 14V Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 35 Ohms Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 11V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801874-TZX14B-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 14V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 35 Ohms
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 11V

Buy Now
Single Zener Diodes - TZX14B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX14B-TAPGICT-ND
Single Zener Diodes TZX14B-TAPGICT-ND
Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX14B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX14B-TAPGITB-ND
Single Zener Diodes TZX14B-TAPGITB-ND
Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 14V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX14B-TAP
Zener Diodes TZX14B-TAP
Zener Diodes 14 Volt 0.5W 5%

Zener Diodes 14 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX14B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX14B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX14B-TAP
DIODE ZENER 14V 500MW DO35

DIODE ZENER 14V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZX14B-TAP 801874-TZX14B-TAP TZX14B-TAPGICT-ND TZX14B-TAP TZX14B-TAP
Product Name 0.5W Zener Diode Diodes - Zener - Single - TZX14B-TAP Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 14 volts 14 volts 14 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data