Vishay Intertechnology, Inc. 0.5W Zener Diode TZX13B-TAP

Description
Zener Diodes 13 Volt 0.5W 5% Product overview: TZX13B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX13B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 13 Volt 0.5W 5% Product overview: TZX13B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX13B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX13B-TAP
0.5W Zener Diode 287-TZX13B-TAP
Zener Diodes 13 Volt 0.5W 5% Product overview: TZX13B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX13B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 13 Volt 0.5W 5% Product overview: TZX13B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX13B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX13B-TAP - 1115090-TZX13B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX13B-TAP
1115090-TZX13B-TAP
Diodes - Zener - Single - TZX13B-TAP 1115090-TZX13B-TAP
Manufacturer: Vishay Win Source Part Number: 1115090-TZX13B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1115090-TZX13B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-TZX13B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX13B-TAPTB-ND
Single Zener Diodes 112-TZX13B-TAPTB-ND
Zener Diode 13V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 13V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-TZX13B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX13B-TAPCT-ND
Single Zener Diodes 112-TZX13B-TAPCT-ND
DIODE ZENER 13V 500MW DO204AH

DIODE ZENER 13V 500MW DO204AH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX13B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX13B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX13B-TAP
DIODE ZENER 13V 500MW DO35

DIODE ZENER 13V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-TZX13B-TAP 1115090-TZX13B-TAP 112-TZX13B-TAPTB-ND TZX13B-TAP
Product Name 0.5W Zener Diode Diodes - Zener - Single - TZX13B-TAP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data