Vishay Intertechnology, Inc. Single Zener Diodes TZX12D-TAP

Description
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX12D-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX12D-TAPGICT-ND
Single Zener Diodes TZX12D-TAPGICT-ND
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX12D-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX12D-TAPGITB-ND
Single Zener Diodes TZX12D-TAPGITB-ND
Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 12V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1157550-TZX12D-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1157550-TZX12D-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1157550-TZX12D-TAP
Win Source Part Number: 1157550-TZX12D-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 9.5 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 35 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TZX12D-TAPGITB,TZX12 D-TAP-ND,TZX12D-TAPG ICT Base Product Number: TZX12

Win Source Part Number: 1157550-TZX12D-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.5 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 35 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZX12D-TAPGITB,TZX12D-TAP-ND,TZX12D-TAPGICT
Base Product Number: TZX12

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-TZX12D-TAP
0.5W Zener Diode 287-TZX12D-TAP
Zener Diodes 12 Volt 0.5W 1% Product overview: TZX12D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX12D-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 0.5W 1% Product overview: TZX12D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX12D-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX12D-TAP
Zener Diodes TZX12D-TAP
Zener Diodes 12 Volt 0.5W 1%

Zener Diodes 12 Volt 0.5W 1%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX12D-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX12D-TAP
Discrete Semiconductor Products - Diodes - Zener TZX12D-TAP
DIODE ZENER 12V 500MW DO35

DIODE ZENER 12V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX12D-TAPGICT-ND 1157550-TZX12D-TAP 287-TZX12D-TAP TZX12D-TAP TZX12D-TAP
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial Ammo Pack DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
VZ 12 volts 12 volts 12 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data