Diode Zener Single 10.6V 2% 500mW
Diode Zener Single 10.6V 2% 500mW
Diode Zener Single 10.6V 2% 500mW
Zener Diode 11V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 11V 500MW DO204AH
DIODE ZENER 11V 500MW DO35
Zener Diodes 11 Volt 0.5W 10%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8185575 | 8185575P | 112-TZX11A-TR-ND | TZX11A-TR | TZX11A-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Do-35 | SOD-27 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |