DIODE ZENER 10V 500MW DO204AH
Zener Diode 10V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 9.9V 2% 500mW
Diode Zener Single 9.9V 2% 500mW
Diode Zener Single 9.9V 2% 500mW
DIODE ZENER 10V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX10B-TRCT-ND | 8185562P | 8185562 | TZX10B-TR | TZX10B-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | SOD-27 | Do-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |