Zener Diode 33V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Win Source Part Number: 1383775-TZS4714-GS08
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 12,500 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA
Current - Reverse Leakage @ Vr: 10 µA @ 25 V
Voltage - Zener (Nom) (Vz): 33 V
Mounting Type: Surface Mount
Package / Case: SOD-80 Variant
Supplier Device Package: SOD-80 QuadroMELF
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: TZS4714
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diodes 33 Volt 0.5W 5% Product overview: TZS4714-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZS4714-GS08 can be used for catalog matching and distributor lookup.
Zener Diodes 33 Volt 0.5W 5%
DIODE ZENER 33V 500MW SOD80
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZS4714-GS08-ND | 1383775-TZS4714-GS08 | 287-TZS4714-GS08 | TZS4714-GS08 | TZS4714-GS08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | SOD-80 Variant | Tape and Reel | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| VZ | 33 volts | 33 volts | 33 volts | ||
| IR | 0.0100 mA | 10 mA |